Ideal Industries, Inc. Plier 30-3430

Description
HIGH CARBON STEEL MATERIAL 9 1/4 INCH OVERALL LENGTH 9 1/4 OVERALL LENGTH - FRACTIONAL CUTTING APPLICATION DROP FORGED PROCESS VINYL COATED COMFORT GRIP HANDLE MATERIAL SERRATED, NEW ENGLAND NOSE JAW TYPE SMART-GRIP[T] BRAND WITH CRIMPING DIE
Datasheet
Description
HIGH CARBON STEEL MATERIAL 9 1/4 INCH OVERALL LENGTH 9 1/4 OVERALL LENGTH - FRACTIONAL CUTTING APPLICATION DROP FORGED PROCESS VINYL COATED COMFORT GRIP HANDLE MATERIAL SERRATED, NEW ENGLAND NOSE JAW TYPE SMART-GRIP[T] BRAND WITH CRIMPING DIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 30-3430 - Ideal Industries, Inc.
Sycamore, IL, USA
Plier
30-3430
Plier 30-3430
HIGH CARBON STEEL MATERIAL 9 1/4 INCH OVERALL LENGTH 9 1/4 OVERALL LENGTH - FRACTIONAL CUTTING APPLICATION DROP FORGED PROCESS VINYL COATED COMFORT GRIP HANDLE MATERIAL SERRATED, NEW ENGLAND NOSE JAW TYPE SMART-GRIP[T] BRAND WITH CRIMPING DIE
  • HIGH CARBON STEEL MATERIAL
  • 9 1/4 INCH OVERALL LENGTH
  • 9 1/4 OVERALL LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • DROP FORGED PROCESS
  • VINYL COATED COMFORT GRIP HANDLE MATERIAL
  • SERRATED, NEW ENGLAND NOSE JAW TYPE
  • SMART-GRIP[T] BRAND
  • WITH CRIMPING DIE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Pliers
Product Number 30-3430
Product Name Plier
Length 9.25 inch (235 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal; Specialty / Other; Tapered Nose
Jaw Length 0.8800 inch (22.35 mm)
Jaw Capacity 1.13 inch (28.7 mm)
View Details