Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLIERS
SWANSTROM TOOLS USA
S320 -- PLIERS
Swanstrom Tools USA
Pliers
S320
Description
"Electronics Pliers Long Nose Smooth 6.01"" (152.7mm)"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"Electronics Pliers Long Nose Smooth 6.01"" (152.7mm)"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Pliers
232-S320-ND
Pliers
232-S320-ND
"Electronics Pliers Long Nose Smooth 6.01"" (152.7mm)"
"Electronics Pliers Long Nose Smooth 6.01"" (152.7mm)"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Pliers
Product Number
232-S320-ND
Product Name
Pliers
Type
Specialty / Other; Long Nose
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pliers
1780351
Specs
Type
Specialty / Other; Water pump pliers
Length
10 inch (254 mm)
Jaw Length
1.26 inch (32 mm)
View Details
Festo Corporation
Disconnecting pliers
ZDS-PK-3
Specs
Weight
7 oz (1.95 N)
View Details
Greenlee Textron, Inc.
Plier
0151-09-INS
Specs
Length
9.5 inch (241 mm)
Features
Cutting Edge
View Details
2
suppliers
Industrial Magnetics, Inc.
Automotive Spark Plug Boot Pliers
Specs
Type
Specialty / Other; Spark Plug Boot Pliers
Length
7 to 11 inch (178 to 279 mm)
Weight
1.6 to 10.4 oz (0.4448 to 2.89 N)
View Details