Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLIERS
SWANSTROM TOOLS USA
CX54G -- PLIERS
Swanstrom Tools USA
Pliers
CX54G
Description
"Electronics Pliers Long Nose Smooth 5.25"" (133.4mm)"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"Electronics Pliers Long Nose Smooth 5.25"" (133.4mm)"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Pliers
CX54G-ND
Pliers
CX54G-ND
"Electronics Pliers Long Nose Smooth 5.25"" (133.4mm)"
"Electronics Pliers Long Nose Smooth 5.25"" (133.4mm)"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Pliers
Product Number
CX54G-ND
Product Name
Pliers
Type
Specialty / Other; Long Nose
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Disconnecting pliers
ZDS-PK-3
Specs
Weight
7 oz (1.95 N)
View Details
RS Components, Ltd.
Pliers
2380733
Specs
Length
5.79 inch (147 mm)
Jaw Capacity
0.0630 inch (1.6 mm)
Standards
RoHS Compliant
View Details
Ebinger Manufacturing Corp.
Plier
430G
Specs
Type
Tongue and Groove
Length
10 inch (254 mm)
View Details
Milwaukee Electric Tool Corporation
Pliers
4932478554
Specs
Length
9.06 inch (230 mm)
Jaw Length
0.9843 inch (25 mm)
Features
Electrically Insulated
View Details