Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPERATIONAL AMPLIFIERS
SUZHOU NOVOSENSE MICROELECTRONICS CO., LTD.
NSOPA9102-Q1SPR -- INSTRUMENTATION, OP AMPS, BUFFER AMPS
Suzhou Novosense Microelectronics Co., Ltd.
Instrumentation, Op Amps, Buffer Amps
NSOPA9102-Q1SPR
Description
AUTOMOTIVE, 2-CHANNEL 40V GENERA
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
AUTOMOTIVE, 2-CHANNEL 40V GENERA
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
5380-NSOPA9102-Q1SPRTR-ND
Instrumentation, Op Amps, Buffer Amps
5380-NSOPA9102-Q1SPRTR-ND
AUTOMOTIVE, 2-CHANNEL 40V GENERA
AUTOMOTIVE, 2-CHANNEL 40V GENERA
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Operational Amplifiers
Product Number
5380-NSOPA9102-Q1SPRTR-ND
Product Name
Instrumentation, Op Amps, Buffer Amps
Features
Rail-Rail-Out
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Operational Amplifier IC
CA3080A
Specs
Operating Temperature
-55 C (-67 F)
Number of Pins
8
View Details
3
suppliers
Micross Components, Inc.
Analog
MTLOP227AQD
View Details
Texas Instruments
INA126 Micropower Instrumentation Amplifier Single and Dual Versions
INA126EA/250
Specs
RoHS Compliant
RoHS
Closed-Loop Gain (A
VCL
)
5 to 10000 V/V
CMRR
83 dB
View Details
10
suppliers
RS Components, Ltd.
Op Amps
1906661
Specs
Standards
RoHS
Package Type
SC-70; Sc-70
Number of Pins
5
View Details