Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8644ARUZ-REEL AD8644ARUZ-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859783-AD8644ARUZ-RE EL Operating Temperature Range: -20°C ~ 85°C Features: General Purpose Amplifier Circuit Rail-to-Rail 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859783-AD8644ARUZ-RE EL Operating Temperature Range: -20°C ~ 85°C Features: General Purpose Amplifier Circuit Rail-to-Rail 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8644ARUZ-REEL - 859783-AD8644ARUZ-REEL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8644ARUZ-REEL
859783-AD8644ARUZ-REEL
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8644ARUZ-REEL 859783-AD8644ARUZ-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 859783-AD8644ARUZ-RE EL Operating Temperature Range: -20°C ~ 85°C Features: General Purpose Amplifier Circuit Rail-to-Rail 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859783-AD8644ARUZ-REEL
Operating Temperature Range: -20°C ~ 85°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 14-TSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 859783-AD8644ARUZ-REEL
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8644ARUZ-REEL
Operating Temperature -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448626P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type VSP8
View Details
Instrumentation, Op Amps, Buffer Amps - ALD1726EPAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0250 milliamps
Slew Rate 0.1700 V/µs
View Details
4 suppliers