700V HALF BRIDGE GATE DRIVER
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 5380-NSD16242-Q1SPRTR-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Noninverting |
| Output Current | 6 amps |
| Supply Voltage | 10 to 20 volts |
| Rise Time | 10 ns |