DIODE SCHOTTKY 60V 3A DO214AC
RECTIFIER, SCHOTTKY, 3A, 60V, DO
DIODE SCHOTTKY 60V 3A DO214AC
Rectifier, Schottky, 3A, 60V, DO-214AC (SMA)
60V 700mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
| DigiKey | New Yorker Electronics Co., Inc. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 4786-SK36ADKR-ND | 1602-SK36A | SK36A |
| Product Name | Single Diodes | Schottky Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) |
| Tj | -55 to 150 C (-67 to 302 F) | ||
| Package | SMA; DO-214AC (SMA) | SMA | |
| VRRM | 60 volts |