Diode, Zener, 0.50W, 43.0V, ±5%, SOD-123
DIODE ZENER 43V 500MW SOD123
DIODE ZENER 43V 500MW SOD123
DIODE ZENER 43V 500MW SOD123
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1602-MMSZ5260B | 4786-MMSZ5260BCT-ND |
| Product Name | Zener Diodes | Single Zener Diodes |
| Package | SOD-123; SOD-123 |