Good-Ark Semiconductor Schottky Diodes GSMBR0530

Description
Diode, Schottky, 500mA, 30V, SOD-123
Request a Quote Datasheet
Description
Diode, Schottky, 500mA, 30V, SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes - 1602-GSMBR0530 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Schottky Diodes
1602-GSMBR0530
Schottky Diodes 1602-GSMBR0530
Diode, Schottky, 500mA, 30V, SOD-123

Diode, Schottky, 500mA, 30V, SOD-123

Supplier's Site Datasheet
Single Diodes - 4786-GSMBR0530TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4786-GSMBR0530TR-ND
Single Diodes 4786-GSMBR0530TR-ND
DIODE SCHOTTKY 30V 500MA SOD123

DIODE SCHOTTKY 30V 500MA SOD123

Buy Now Datasheet
Single Diodes - 4786-GSMBR0530DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 500MA SOD123

DIODE SCHOTTKY 30V 500MA SOD123

Buy Now Datasheet
Single Diodes - 4786-GSMBR0530CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4786-GSMBR0530CT-ND
Single Diodes 4786-GSMBR0530CT-ND
DIODE, SCHOTTKY, 500MA, 30V, SOD

DIODE, SCHOTTKY, 500MA, 30V, SOD

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Schottky Diodes Diodes
Product Number 1602-GSMBR0530 4786-GSMBR0530TR-ND
Product Name Schottky Diodes Single Diodes
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS802C04R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-pack(S)
VF 0.5500 volts
View Details
Schottky Diodes & Rectifiers - 1827082P - RS Components, Ltd.
Specs
Applications Rectifier
Package SMAF
RoHS Compliant RoHS
View Details
40 V, 200 mA Schottky barrier diode - BAT854W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers