Good-Ark Semiconductor Single Diodes BAS21

Description
DIODE, SWITCHING, 200MA, 250V, S
Request a Quote Datasheet
Description
DIODE, SWITCHING, 200MA, 250V, S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4786-BAS21CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4786-BAS21CT-ND
Single Diodes 4786-BAS21CT-ND
DIODE, SWITCHING, 200MA, 250V, S

DIODE, SWITCHING, 200MA, 250V, S

Buy Now Datasheet
Single Diodes - 4786-BAS21DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4786-BAS21DKR-ND
Single Diodes 4786-BAS21DKR-ND
DIODE STANDARD 250V 200MA SOT23

DIODE STANDARD 250V 200MA SOT23

Buy Now Datasheet
Single Diodes - 4786-BAS21TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4786-BAS21TR-ND
Single Diodes 4786-BAS21TR-ND
DIODE STANDARD 250V 200MA SOT23

DIODE STANDARD 250V 200MA SOT23

Buy Now Datasheet
Switching Diodes - 1602-BAS21 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Switching Diodes
1602-BAS21
Switching Diodes 1602-BAS21
Diode, Switching, 200mA, 250V, SOT-23

Diode, Switching, 200mA, 250V, SOT-23

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Diodes Diodes
Product Number 4786-BAS21CT-ND 1602-BAS21
Product Name Single Diodes Switching Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
VR 1400 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: MS865C08 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details