Susumu Co., Ltd. Attenuators PAT1632-C-4DB-T1

Description
RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 125mW 1206 (3216 Metric)
Datasheet
Description
RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 125mW 1206 (3216 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PAT1632-C-4DB-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PAT1632-C-4DB-T1
Attenuators PAT1632-C-4DB-T1
RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 125mW 1206 (3216 Metric)

RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 125mW 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PAT1632-C-4DB-T1
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Jitter Attenuators - SI5342D-D06587-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 5W – N DC-8GHz - UIYCA5AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details