Susumu Co., Ltd. Attenuators PAT0816-C-3DB-T5

Description
RF Attenuators 3dB 0 Hz ~ 10 GHz 50 Ohms 64mW 0603 (1608 Metric)
Datasheet
Description
RF Attenuators 3dB 0 Hz ~ 10 GHz 50 Ohms 64mW 0603 (1608 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PAT0816-C-3DB-T5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PAT0816-C-3DB-T5
Attenuators PAT0816-C-3DB-T5
RF Attenuators 3dB 0 Hz ~ 10 GHz 50 Ohms 64mW 0603 (1608 Metric)

RF Attenuators 3dB 0 Hz ~ 10 GHz 50 Ohms 64mW 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PAT0816-C-3DB-T5
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2240529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details