Susumu Co., Ltd. Attenuators PAT0510S-C-7DB-T10

Description
RF Attenuators 7dB 0 Hz ~ 10 GHz 50 Ohms 32mW 0402 (1005 Metric)
Datasheet
Description
RF Attenuators 7dB 0 Hz ~ 10 GHz 50 Ohms 32mW 0402 (1005 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PAT0510S-C-7DB-T10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 7dB 0 Hz ~ 10 GHz 50 Ohms 32mW 0402 (1005 Metric)

RF Attenuators 7dB 0 Hz ~ 10 GHz 50 Ohms 32mW 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PAT0510S-C-7DB-T10
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Fixed Attenuators - NFA1820 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
8dB DC-40GHz MMIC Attenuator - ATN08-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details