Susumu Co., Ltd. Attenuators ATS2012-9DB-T1

Description
RF Attenuators 9dB 0 Hz ~ 30 GHz 50 Ohms 100mW 0805 (2012 Metric)
Datasheet
Description
RF Attenuators 9dB 0 Hz ~ 30 GHz 50 Ohms 100mW 0805 (2012 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - ATS2012-9DB-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
ATS2012-9DB-T1
Attenuators ATS2012-9DB-T1
RF Attenuators 9dB 0 Hz ~ 30 GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 9dB 0 Hz ~ 30 GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number ATS2012-9DB-T1
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN06-00110, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator - 5o20508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details