Susumu Co., Ltd. Attenuators ATS2012-8DB-T05

Description
RF Attenuators 8dB 0 Hz ~ 30 GHz 50 Ohms 100mW 0805 (2012 Metric)
Datasheet
Description
RF Attenuators 8dB 0 Hz ~ 30 GHz 50 Ohms 100mW 0805 (2012 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - ATS2012-8DB-T05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
ATS2012-8DB-T05
Attenuators ATS2012-8DB-T05
RF Attenuators 8dB 0 Hz ~ 30 GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 8dB 0 Hz ~ 30 GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number ATS2012-8DB-T05
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA5002 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
ATN03-0050CSP1, Chip Scale Package MMIC 50 GHz 3dB Attenuator - ATN03-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 3157-BW-V20-1W54+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 2.4mm In-Line Module
View Details