Susumu Co., Ltd. Attenuators ATS2012-6DB-T1

Description
RF Attenuators 6dB 0 Hz ~ 30 GHz 50 Ohms 100mW 0805 (2012 Metric)
Datasheet
Description
RF Attenuators 6dB 0 Hz ~ 30 GHz 50 Ohms 100mW 0805 (2012 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - ATS2012-6DB-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
ATS2012-6DB-T1
Attenuators ATS2012-6DB-T1
RF Attenuators 6dB 0 Hz ~ 30 GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 6dB 0 Hz ~ 30 GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number ATS2012-6DB-T1
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o205008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details