Susumu Co., Ltd. Attenuators ATS1005-7DB-FD-T1

Description
RF Attenuators 7dB 0 Hz ~ 50 GHz 50 Ohms 100mW 0402 (1005 Metric)
Datasheet
Description
RF Attenuators 7dB 0 Hz ~ 50 GHz 50 Ohms 100mW 0402 (1005 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - ATS1005-7DB-FD-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 7dB 0 Hz ~ 50 GHz 50 Ohms 100mW 0402 (1005 Metric)

RF Attenuators 7dB 0 Hz ~ 50 GHz 50 Ohms 100mW 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number ATS1005-7DB-FD-T1
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

50OHM Attenuator - 852-AA103-72LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.0 to 2.5 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o2020008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Frequency 40 GHz
View Details