Susumu International USA Resistor Kits RL1220-KIT-FILE

Description
Thin Film Resistor Kit 0.011 ~ 10 Ohm ±1%, ±2%, ±5% 1/4W, 1/3W Surface Mount 1240 Pieces (31 Values - 40 Each)
Request a Quote Datasheet
Description
Thin Film Resistor Kit 0.011 ~ 10 Ohm ±1%, ±2%, ±5% 1/4W, 1/3W Surface Mount 1240 Pieces (31 Values - 40 Each)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kits - 408-1990-ND - DigiKey
Thief River Falls, MN, United States
Resistor Kits
408-1990-ND
Resistor Kits 408-1990-ND
Thin Film Resistor Kit 0.011 ~ 10 Ohm ±1%, ±2%, ±5% 1/4W, 1/3W Surface Mount 1240 Pieces (31 Values - 40 Each)

Thin Film Resistor Kit 0.011 ~ 10 Ohm ±1%, ±2%, ±5% 1/4W, 1/3W Surface Mount 1240 Pieces (31 Values - 40 Each)

Buy Now Datasheet
Resistor Kit, Low Resistance Chip; Kit Contents Susumu - 85K1513 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Kit, Low Resistance Chip; Kit Contents Susumu
85K1513
Resistor Kit, Low Resistance Chip; Kit Contents Susumu 85K1513
RESISTOR KIT, LOW RESISTANCE CHIP; Kit Contents:1240-Pcs of 0.01ohm to 10ohm 0805 Size Thin Film Resistors; Power Rating:250mW; Range of Resistor Values:0.01ohm to 10ohm; Resistance Tolerance:-; No. of Items in Kit:1240 RoHS Compliant: Yes

RESISTOR KIT, LOW RESISTANCE CHIP; Kit Contents:1240-Pcs of 0.01ohm to 10ohm 0805 Size Thin Film Resistors; Power Rating:250mW; Range of Resistor Values:0.01ohm to 10ohm; Resistance Tolerance:-; No. of Items in Kit:1240 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 408-1990-ND 85K1513
Product Name Resistor Kits Resistor Kit, Low Resistance Chip; Kit Contents Susumu
Category / Application Current Sensing; General Use
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 to 10 ohms
Tolerance 1 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2176467-3 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0120 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details