Susumu International USA Chip Resistor - Surface Mount RG2012V-121-P-T1

Description
120 Ohms ±0.02% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
120 Ohms ±0.02% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RG2012V120PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RG2012V120PTR-ND
Chip Resistor - Surface Mount RG2012V120PTR-ND
120 Ohms ±0.02% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

120 Ohms ±0.02% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, Thin Film, 120R, 0.02%, 0.1W, 0805, Reel; Resistance Susumu - 73M8452 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 120R, 0.02%, 0.1W, 0805, Reel; Resistance Susumu
73M8452
Res, Thin Film, 120R, 0.02%, 0.1W, 0805, Reel; Resistance Susumu 73M8452
RES, THIN FILM, 120R, 0.02%, 0.1W, 0805, REEL; Resistance:120ohm; Resistance Tolerance:± 0.02%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 120R, 0.02%, 0.1W, 0805, REEL; Resistance:120ohm; Resistance Tolerance:± 0.02%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RG2012V120PTR-ND 73M8452
Product Name Chip Resistor - Surface Mount Res, Thin Film, 120R, 0.02%, 0.1W, 0805, Reel; Resistance Susumu
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers