Sussman Electric Boilers Vertical Electric Hot Water Boiler SVW

Description
Sussman SVW Hot Water Boilers provide safe versatile and easy-to-use heat sources producing hot water for: Industrial Process Heating Industrial/Commercia l Standby Heating Comfort Heating Supplementary Heating Heat Pump Auxiliary Heating Freeze Protection Hot Water Supply Standard Features: Fully insulated ASME coded & stamped Carbon Steel pressure vessel, Code H, 160 PSIG National Board registered ASME safety relief valve set @ 150 PSIG NPT inlet/outlet fittings up to 3-1/2"; flanged inlet/outlet fittings 4" and over Incoloy sheathed immersion element complete with epoxy seals NEMA 1 epoxy finished control panel and heater enclosure Drain valve at lowest practical vessel location Temperature and pressure gauges panel mounted Operating temperature range 160° to 250°F On/off staging up to 90 amp rating Proportional temperature controller for units over 95 amps with complete step controller Manual reset high limit, 250° F max Electronic low water cut off with automatic reset standard 120V control circuit complete with on/off switch and indicating pilot light Sub-circuit power fusing, class "J" Industrial rated magnetic contactors Boiler operating mode indicator lights Automatic air venting valve 120VAC control circuit transformer w/fusing Pressure gauge w/isolation stopcock Magnetic contactors.
Datasheet
Description
Sussman SVW Hot Water Boilers provide safe versatile and easy-to-use heat sources producing hot water for: Industrial Process Heating Industrial/Commercia l Standby Heating Comfort Heating Supplementary Heating Heat Pump Auxiliary Heating Freeze Protection Hot Water Supply Standard Features: Fully insulated ASME coded & stamped Carbon Steel pressure vessel, Code H, 160 PSIG National Board registered ASME safety relief valve set @ 150 PSIG NPT inlet/outlet fittings up to 3-1/2"; flanged inlet/outlet fittings 4" and over Incoloy sheathed immersion element complete with epoxy seals NEMA 1 epoxy finished control panel and heater enclosure Drain valve at lowest practical vessel location Temperature and pressure gauges panel mounted Operating temperature range 160° to 250°F On/off staging up to 90 amp rating Proportional temperature controller for units over 95 amps with complete step controller Manual reset high limit, 250° F max Electronic low water cut off with automatic reset standard 120V control circuit complete with on/off switch and indicating pilot light Sub-circuit power fusing, class "J" Industrial rated magnetic contactors Boiler operating mode indicator lights Automatic air venting valve 120VAC control circuit transformer w/fusing Pressure gauge w/isolation stopcock Magnetic contactors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Electric Hot Water Boiler - SVW - Sussman Electric Boilers
Towaco, NJ, United States
Vertical Electric Hot Water Boiler
SVW
Vertical Electric Hot Water Boiler SVW
Sussman SVW Hot Water Boilers provide safe versatile and easy-to-use heat sources producing hot water for: Industrial Process Heating Industrial/Commercia l Standby Heating Comfort Heating Supplementary Heating Heat Pump Auxiliary Heating Freeze Protection Hot Water Supply Standard Features: Fully insulated ASME coded & stamped Carbon Steel pressure vessel, Code H, 160 PSIG National Board registered ASME safety relief valve set @ 150 PSIG NPT inlet/outlet fittings up to 3-1/2"; flanged inlet/outlet fittings 4" and over Incoloy sheathed immersion element complete with epoxy seals NEMA 1 epoxy finished control panel and heater enclosure Drain valve at lowest practical vessel location Temperature and pressure gauges panel mounted Operating temperature range 160° to 250°F On/off staging up to 90 amp rating Proportional temperature controller for units over 95 amps with complete step controller Manual reset high limit, 250° F max Electronic low water cut off with automatic reset standard 120V control circuit complete with on/off switch and indicating pilot light Sub-circuit power fusing, class "J" Industrial rated magnetic contactors Boiler operating mode indicator lights Automatic air venting valve 120VAC control circuit transformer w/fusing Pressure gauge w/isolation stopcock Magnetic contactors.

Sussman SVW Hot Water Boilers provide safe versatile and easy-to-use heat sources producing hot water for:

  • Industrial Process Heating
  • Industrial/Commercial Standby Heating
  • Comfort Heating
  • Supplementary Heating
  • Heat Pump Auxiliary Heating
  • Freeze Protection
  • Hot Water Supply

Standard Features:

  • Fully insulated ASME coded & stamped Carbon Steel pressure vessel, Code H, 160 PSIG
  • National Board registered
  • ASME safety relief valve set @ 150 PSIG
  • NPT inlet/outlet fittings up to 3-1/2"; flanged inlet/outlet fittings 4" and over
  • Incoloy sheathed immersion element complete with epoxy seals
  • NEMA 1 epoxy finished control panel and heater enclosure
  • Drain valve at lowest practical vessel location
  • Temperature and pressure gauges panel mounted
  • Operating temperature range 160° to 250°F
  • On/off staging up to 90 amp rating
  • Proportional temperature controller for units over 95 amps with complete step controller
  • Manual reset high limit, 250° F max
  • Electronic low water cut off with automatic reset standard
  • 120V control circuit complete with on/off switch and indicating pilot light
  • Sub-circuit power fusing, class "J"
  • Industrial rated magnetic contactors
  • Boiler operating mode indicator lights
  • Automatic air venting valve
  • 120VAC control circuit transformer w/fusing
  • Pressure gauge w/isolation stopcock
  • Magnetic contactors.
Supplier's Site Datasheet

Technical Specifications

  Sussman Electric Boilers
Product Category Boilers (industrial)
Product Number SVW
Product Name Vertical Electric Hot Water Boiler
Type Hot Water
Orientation Vertical
Features ASME; Commercial / HVAC; Safety Valve
Fuel Type / Heat Source Electric
Unlock Full Specs
to access all available technical data

Similar Products

Gas Fired Steam Superheaters - GS Series - Acme Engineering Products
Specs
Type Steam
Technology Steam Generator
Orientation Horizontal
View Details
Packaged Hot Water Boilers - HW, VW Series - Thermon, Inc
Specs
Type Hot Water
Orientation Horizontal
Features ASME
View Details
LOW PRESSURE STEAM AND HOT WATER
Specs
Type Hot Water; Steam
Fuel Type / Heat Source Gas; Oil
Heat Output 50904 BTU/hr (14920 W)
View Details