Surge Components, Inc. Aluminum Electrolytic Capacitors VZH221M1ETR-0810S

Description
220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4403-VZH221M1ETR-0810SCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VZH221M1ETR-0810SCT-ND
Aluminum Electrolytic Capacitors 4403-VZH221M1ETR-0810SCT-ND
220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4403-VZH221M1ETR-0810STR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VZH221M1ETR-0810STR-ND
Aluminum Electrolytic Capacitors 4403-VZH221M1ETR-0810STR-ND
220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1329904-VZH221M1ETR-0810S - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1329904-VZH221M1ETR-0810S
Capacitors - Aluminum Electrolytic Capacitors 1329904-VZH221M1ETR-0810S
Manufacturer: SURGE Win Source Part Number: 1329904-VZH221M1ETR- 0810S Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Tape & Reel (TR),Strip Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 25 V Impedance: 170 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: 3A001 Fake Threat In the Open Market: 65 MSL Level: Not Applicable HTSUS: 8532.22.0020 Other Part Number: 2616-VZH221M1ETR-081 0S,2616-VZH221M1ETR- 0810STR RoHS Status: ROHS3 Compliant Ripple Current @ High Frequency: 450 mA @ 100 kHz

Manufacturer: SURGE
Win Source Part Number: 1329904-VZH221M1ETR-0810S
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Tape & Reel (TR),Strip
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Impedance: 170 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: 3A001
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: 2616-VZH221M1ETR-0810S,2616-VZH221M1ETR-0810STR
RoHS Status: ROHS3 Compliant
Ripple Current @ High Frequency: 450 mA @ 100 kHz

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number 4403-VZH221M1ETR-0810SCT-ND 1329904-VZH221M1ETR-0810S
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C733U016AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details