Surge Components, Inc. Aluminum Electrolytic Capacitors VZH101M1HTR-0810S

Description
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4403-VZH101M1HTR-0810STR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VZH101M1HTR-0810STR-ND
Aluminum Electrolytic Capacitors 4403-VZH101M1HTR-0810STR-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4403-VZH101M1HTR-0810SDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VZH101M1HTR-0810SDKR-ND
Aluminum Electrolytic Capacitors 4403-VZH101M1HTR-0810SDKR-ND
CAP ALUM 100UF 20% 50V SMD

CAP ALUM 100UF 20% 50V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4403-VZH101M1HTR-0810SCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VZH101M1HTR-0810SCT-ND
Aluminum Electrolytic Capacitors 4403-VZH101M1HTR-0810SCT-ND
CAP ALUM 100UF 20% 50V SMD

CAP ALUM 100UF 20% 50V SMD

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1107983-VZH101M1HTR-0810S - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1107983-VZH101M1HTR-0810S
Capacitors - Aluminum Electrolytic Capacitors 1107983-VZH101M1HTR-0810S
Win Source Part Number: 1107983-VZH101M1HTR- 0810S Category: Capacitors>Aluminum Electrolytic Capacitors Series: VZH Package: Tape & Reel (TR),Strip Applications: General Purpose Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 50 V Impedance: 340 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: 3A001 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: SURGE Other Names: 2616-VZH101M1HTR-081 0STR,2616-VZH101M1HT R-0810S Ripple Current @ High Frequency: 369 mA @ 100 kHz

Win Source Part Number: 1107983-VZH101M1HTR-0810S
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: VZH
Package: Tape & Reel (TR),Strip
Applications: General Purpose
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Impedance: 340 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: 3A001
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: SURGE
Other Names: 2616-VZH101M1HTR-0810STR,2616-VZH101M1HTR-0810S
Ripple Current @ High Frequency: 369 mA @ 100 kHz

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 4403-VZH101M1HTR-0810STR-ND 4403-VZH101M1HTR-0810SDKR-ND 1107983-VZH101M1HTR-0810S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers