Surge Components, Inc.
Aluminum Electrolytic Capacitors
VUK102M1ETR-1821S
Description
CAP ALUM 25V POLAR
Request a Quote
Email Supplier
Datasheet
Description
CAP ALUM 25V POLAR
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
|
Product Number
|
4403-VUK102M1ETR-1821SCT-ND |
4403-VUK102M1ETR-1821SDKR-ND |
|
Product Name
|
Aluminum Electrolytic Capacitors |
Aluminum Electrolytic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
General Purpose
|
|
Features
|
Polarized
|
Polarized
|
|
Operating Temperature
|
-40 to 125 C (-40 to 257 F)
|
-40 to 125 C (-40 to 257 F)
|
|
Electrolytic Capacitors
|
Aluminum Electrolytic
|
Aluminum Electrolytic
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacitance Type
Fixed
Capacitance Range
0.2200 microF
WVAC
250 volts
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
3 suppliers
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details