220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C
CAP ALUM 220UF 20% 50V SMD
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 4403-VUJ221M1HTR-1616SCT-ND | 4403-VUJ221M1HTR-1616SDKR-ND |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Features | Polarized | Polarized |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |