Surge Components, Inc. Aluminum Electrolytic Capacitors VUJ221M1CTR-1010S

Description
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C
Request a Quote Datasheet
Description
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4403-VUJ221M1CTR-1010STR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VUJ221M1CTR-1010STR-ND
Aluminum Electrolytic Capacitors 4403-VUJ221M1CTR-1010STR-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4403-VUJ221M1CTR-1010SDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VUJ221M1CTR-1010SDKR-ND
Aluminum Electrolytic Capacitors 4403-VUJ221M1CTR-1010SDKR-ND
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4403-VUJ221M1CTR-1010SCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VUJ221M1CTR-1010SCT-ND
Aluminum Electrolytic Capacitors 4403-VUJ221M1CTR-1010SCT-ND
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4403-VUJ221M1CTR-1010STR-ND 4403-VUJ221M1CTR-1010SDKR-ND
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701236 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details