Surge Components, Inc. Aluminum Electrolytic Capacitors VUJ102M1ETR-1621S

Description
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C
Request a Quote Datasheet
Description
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4403-VUJ102M1ETR-1621STR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VUJ102M1ETR-1621STR-ND
Aluminum Electrolytic Capacitors 4403-VUJ102M1ETR-1621STR-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4403-VUJ102M1ETR-1621SDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VUJ102M1ETR-1621SDKR-ND
Aluminum Electrolytic Capacitors 4403-VUJ102M1ETR-1621SDKR-ND
CAP ALUM 1000UF 20% 25V SMD

CAP ALUM 1000UF 20% 25V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4403-VUJ102M1ETR-1621SCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VUJ102M1ETR-1621SCT-ND
Aluminum Electrolytic Capacitors 4403-VUJ102M1ETR-1621SCT-ND
CAP ALUM 1000UF 20% 25V SMD

CAP ALUM 1000UF 20% 25V SMD

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1342751-VUJ102M1ETR-1621S - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1342751-VUJ102M1ETR-1621S
Capacitors - Aluminum Electrolytic Capacitors 1342751-VUJ102M1ETR-1621S
Win Source Part Number: 1342751-VUJ102M1ETR- 1621S Category: Capacitors - Aluminum Electrolytic Capacitors Series: VUJ Package: Tape & Reel (TR) Strip Size / Dimension: 0.630" Dia (16.00mm) Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 100 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 1000 Hrs @ 150°C Polarization: Polar Surface Mount Land Size: 0.669" L x 0.669" W (17.00mm x 17.00mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 150°C ECCN: 3A001 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: SURGE Ripple Current @ High Frequency: 1 A @ 100 kHz

Win Source Part Number: 1342751-VUJ102M1ETR-1621S
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: VUJ
Package: Tape & Reel (TR) Strip
Size / Dimension: 0.630" Dia (16.00mm)
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 100
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 1000 Hrs @ 150°C
Polarization: Polar
Surface Mount Land Size: 0.669" L x 0.669" W (17.00mm x 17.00mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 150°C
ECCN: 3A001
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: SURGE
Ripple Current @ High Frequency: 1 A @ 100 kHz

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 4403-VUJ102M1ETR-1621STR-ND 4403-VUJ102M1ETR-1621SDKR-ND 1342751-VUJ102M1ETR-1621S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C643U030EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers