Surge Components, Inc. Aluminum Electrolytic Capacitors VUJ101M1HTR-1313S

Description
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C
Request a Quote Datasheet
Description
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4403-VUJ101M1HTR-1313SCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VUJ101M1HTR-1313SCT-ND
Aluminum Electrolytic Capacitors 4403-VUJ101M1HTR-1313SCT-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4403-VUJ101M1HTR-1313STR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VUJ101M1HTR-1313STR-ND
Aluminum Electrolytic Capacitors 4403-VUJ101M1HTR-1313STR-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4403-VUJ101M1HTR-1313SDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VUJ101M1HTR-1313SDKR-ND
Aluminum Electrolytic Capacitors 4403-VUJ101M1HTR-1313SDKR-ND
CAP ALUM 100UF 20% 50V SMD

CAP ALUM 100UF 20% 50V SMD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4403-VUJ101M1HTR-1313SCT-ND 4403-VUJ101M1HTR-1313SDKR-ND
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C123U100EC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details