Surge Components, Inc. Capacitors - Aluminum Electrolytic Capacitors VE-331M1VTR-1010S

Description
Manufacturer: SURGE Win Source Part Number: 1329898-VE-331M1VTR- 1010S Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Tape & Reel (TR),Strip Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Can - SMD ECCN: 3A001 Fake Threat In the Open Market: 75 MSL Level: Not Applicable HTSUS: 8532.22.0020 Other Part Number: 2616-VE-331M1VTR-101 0S,2616-VE-331M1VTR- 1010STR RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 400 mA @ 120 Hz
Request a Quote Datasheet
Description
Manufacturer: SURGE Win Source Part Number: 1329898-VE-331M1VTR- 1010S Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Tape & Reel (TR),Strip Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Can - SMD ECCN: 3A001 Fake Threat In the Open Market: 75 MSL Level: Not Applicable HTSUS: 8532.22.0020 Other Part Number: 2616-VE-331M1VTR-101 0S,2616-VE-331M1VTR- 1010STR RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 400 mA @ 120 Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1329898-VE-331M1VTR-1010S - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1329898-VE-331M1VTR-1010S
Capacitors - Aluminum Electrolytic Capacitors 1329898-VE-331M1VTR-1010S
Manufacturer: SURGE Win Source Part Number: 1329898-VE-331M1VTR- 1010S Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Tape & Reel (TR),Strip Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Can - SMD ECCN: 3A001 Fake Threat In the Open Market: 75 MSL Level: Not Applicable HTSUS: 8532.22.0020 Other Part Number: 2616-VE-331M1VTR-101 0S,2616-VE-331M1VTR- 1010STR RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 400 mA @ 120 Hz

Manufacturer: SURGE
Win Source Part Number: 1329898-VE-331M1VTR-1010S
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Tape & Reel (TR),Strip
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Can - SMD
ECCN: 3A001
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: 2616-VE-331M1VTR-1010S,2616-VE-331M1VTR-1010STR
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 400 mA @ 120 Hz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4403-VE-331M1VTR-1010STR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VE-331M1VTR-1010STR-ND
Aluminum Electrolytic Capacitors 4403-VE-331M1VTR-1010STR-ND
330µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

330µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4403-VE-331M1VTR-1010SCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VE-331M1VTR-1010SCT-ND
Aluminum Electrolytic Capacitors 4403-VE-331M1VTR-1010SCT-ND
330µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

330µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4403-VE-331M1VTR-1010SDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VE-331M1VTR-1010SDKR-ND
Aluminum Electrolytic Capacitors 4403-VE-331M1VTR-1010SDKR-ND
CAP ALUM 330UF 20% 35V SMD

CAP ALUM 330UF 20% 35V SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 1329898-VE-331M1VTR-1010S 4403-VE-331M1VTR-1010STR-ND 4403-VE-331M1VTR-1010SDKR-ND
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101821T075AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers