Surge Components, Inc. Aluminum Capacitors - VE-101M1CTR-0605S VE-101M1CTR-0605S

Description
Manufacturer: Surge Components Win Source Part Number: 902520-VE-101M1CTR-0 605S Series: VE Operating Temperature Range: -40°C ~ 85°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C Package: Reel - TR Package: Radial, Can - SMD Mounting: Surface Mount Categories: Capacitors ECCN: 3A001 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8532.22.0020 Other Part Number: 2616-VE-101M1CTR-060 5STR, 2616-VE-101M1CTR-060 5S
Request a Quote Datasheet
Description
Manufacturer: Surge Components Win Source Part Number: 902520-VE-101M1CTR-0 605S Series: VE Operating Temperature Range: -40°C ~ 85°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C Package: Reel - TR Package: Radial, Can - SMD Mounting: Surface Mount Categories: Capacitors ECCN: 3A001 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8532.22.0020 Other Part Number: 2616-VE-101M1CTR-060 5STR, 2616-VE-101M1CTR-060 5S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - VE-101M1CTR-0605S - 902520-VE-101M1CTR-0605S - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - VE-101M1CTR-0605S
902520-VE-101M1CTR-0605S
Aluminum Capacitors - VE-101M1CTR-0605S 902520-VE-101M1CTR-0605S
Manufacturer: Surge Components Win Source Part Number: 902520-VE-101M1CTR-0 605S Series: VE Operating Temperature Range: -40°C ~ 85°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C Package: Reel - TR Package: Radial, Can - SMD Mounting: Surface Mount Categories: Capacitors ECCN: 3A001 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8532.22.0020 Other Part Number: 2616-VE-101M1CTR-060 5STR, 2616-VE-101M1CTR-060 5S

Manufacturer: Surge Components
Win Source Part Number: 902520-VE-101M1CTR-0605S
Series: VE
Operating Temperature Range: -40°C ~ 85°C
Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C
Package: Reel - TR
Package: Radial, Can - SMD
Mounting: Surface Mount
Categories: Capacitors
ECCN: 3A001
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8532.22.0020
Other Part Number: 2616-VE-101M1CTR-0605STR, 2616-VE-101M1CTR-0605S

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4403-VE-101M1CTR-0605SCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VE-101M1CTR-0605SCT-ND
Aluminum Electrolytic Capacitors 4403-VE-101M1CTR-0605SCT-ND
100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4403-VE-101M1CTR-0605STR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VE-101M1CTR-0605STR-ND
Aluminum Electrolytic Capacitors 4403-VE-101M1CTR-0605STR-ND
100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4403-VE-101M1CTR-0605SDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VE-101M1CTR-0605SDKR-ND
Aluminum Electrolytic Capacitors 4403-VE-101M1CTR-0605SDKR-ND
CAP ALUM 100UF 20% 16V SMD

CAP ALUM 100UF 20% 16V SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 902520-VE-101M1CTR-0605S 4403-VE-101M1CTR-0605SCT-ND 4403-VE-101M1CTR-0605SDKR-ND
Product Name Aluminum Capacitors - VE-101M1CTR-0605S Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers