Surge Components, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes SL54B

Description
Win Source Part Number: 1367123-SL54B Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: SURGE Package: Bag Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: Vendor Undefined ECCN: 3A001 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 430 mV @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 500 µA @ 40 V Capacitance @ Vr, F: 350pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C
Request a Quote Datasheet
Description
Win Source Part Number: 1367123-SL54B Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: SURGE Package: Bag Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: Vendor Undefined ECCN: 3A001 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 430 mV @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 500 µA @ 40 V Capacitance @ Vr, F: 350pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367123-SL54B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367123-SL54B
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367123-SL54B
Win Source Part Number: 1367123-SL54B Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: SURGE Package: Bag Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: Vendor Undefined ECCN: 3A001 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 430 mV @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 500 µA @ 40 V Capacitance @ Vr, F: 350pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C

Win Source Part Number: 1367123-SL54B
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: SURGE
Package: Bag
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: Vendor Undefined
ECCN: 3A001
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 430 mV @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Capacitance @ Vr, F: 350pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1367123-SL54B
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220844 - RS Components, Ltd.
Specs
Applications Rectifier
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP25S65A - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220-2
VF 1.7 volts
View Details
General-purpose dual Schottky diode - BAS40-05,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers