Win Source Part Number: 1351353-OVK470M1ETR-
Category: Capacitors - Aluminum - Polymer Capacitors
Series: OVK
Type: Polymer
Package: Tape & Reel (TR) Strip
Size / Dimension: 0.248" Dia (6.30mm)
Applications: General Purpose
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 1,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Impedance: 49 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: 3A001
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: SURGE
Ripple Current @ Low Frequency: 65 mA @ 120 Hz
Ripple Current @ High Frequency: 1.3 A @ 100 kHz
CAP ALUM POLY 47UF 20% 25V SMD
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1351353-OVK470M1ETR-0606S | OVK470M1ETR-0606S |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) |