Surge Components, Inc. Diodes, Rectifiers - Single - GN3M GN3M

Description
Manufacturer: Surge Components Win Source Part Number: 919641-GN3M Features: Diode Standard 1000 V 3A Surface Mount DO-214AB (SMC) Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bag Package: DO-214AB, SMC Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: 3A001 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote
Description
Manufacturer: Surge Components Win Source Part Number: 919641-GN3M Features: Diode Standard 1000 V 3A Surface Mount DO-214AB (SMC) Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bag Package: DO-214AB, SMC Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: 3A001 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - GN3M - 919641-GN3M - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GN3M
919641-GN3M
Diodes, Rectifiers - Single - GN3M 919641-GN3M
Manufacturer: Surge Components Win Source Part Number: 919641-GN3M Features: Diode Standard 1000 V 3A Surface Mount DO-214AB (SMC) Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bag Package: DO-214AB, SMC Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: 3A001 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080

Manufacturer: Surge Components
Win Source Part Number: 919641-GN3M
Features: Diode Standard 1000 V 3A Surface Mount DO-214AB (SMC)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bag
Package: DO-214AB, SMC
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: 3A001
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 919641-GN3M
Product Name Diodes, Rectifiers - Single - GN3M
Diode Type Diode Standard 1000 V 3A Surface Mount DO-214AB (SMC)
Unlock Full Specs
to access all available technical data

Similar Products

50 W Surface Mount Shunt Connected PIN Diode - SMP1331-085LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
6 suppliers
Rectifier Diode - 1N3957 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS40DY-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers