Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCREWS
SURE DRIVE USA
212GWBBP -- WOOD SCREWS;-BONUS PACK
Sure Drive USA
Wood Screws;-Bonus Pack
212GWBBP
Description
GOLD WOOD BULLETS®-Bonus Pack
Sure Drive USA
Done
Description
GOLD WOOD BULLETS®-Bonus Pack
Suppliers
Company
Product
Description
Supplier Links
Sure Drive USA
Hayward, CA, USA
Wood Screws;-Bonus Pack
212GWBBP
Wood Screws;-Bonus Pack
212GWBBP
GOLD WOOD BULLETS®-Bonus Pack
GOLD WOOD BULLETS®-Bonus Pack
Supplier's Site
Technical Specifications
Sure Drive USA
Product Category
Screws
Product Number
212GWBBP
Product Name
Wood Screws;-Bonus Pack
Screw Type
Wood Screw
Unlock Full Specs
to access all available technical data
Similar Products
Imao-Fixtureworks
Socket Toggle Screw
BJ746
Specs
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
Newport MKS
M6 x 1.0 Cap Screw, 12 mm Long, Qty 25
SH6MS12
Specs
Screw Type
Cap Screw
Metric
M6
View Details
Southco
Fast Lead Screw, Medium Size, Wing, 1.9mm Max. Outer Panel, Stainless Steel, Passivated
12-12-303-12
Specs
Material
Stainless Steel
Length
0.7362 inch (18.7 mm)
View Details
APM Hexseal Corp.
Hexagon Head Bolts - Type ST SEELBOLT®
1/4-20UNC-2A
Specs
Bolt Type
Hexagon Bolt
Inch
1/4"
View Details