Supermicro Computer, Inc. X9SCL-F X9SCL-F

Description
Key Features 1. Single socket H2 (LGA 1155) supports Intel® Xeon® E3-1200 family, Intel® 2nd Generation Core i3 & Intel® Pentium® family processors 2. Intel® C202 PCH Chipset 3. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs; 2 channels 4. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports 5. 6x SATA 2.0 with RAID 0, 1, 5, 10 6. 2x (x8) PCI-E 2.0 in x8 slots and 1x (x4) PCI-E 2.0 in x8 slot 7. 9x USB 2.0 ports (2 rear + 6 via header + 1 Type-A) 8. Integrated IPMI 2.0 with KVM and Dedicated LAN
Description
Key Features 1. Single socket H2 (LGA 1155) supports Intel® Xeon® E3-1200 family, Intel® 2nd Generation Core i3 & Intel® Pentium® family processors 2. Intel® C202 PCH Chipset 3. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs; 2 channels 4. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports 5. 6x SATA 2.0 with RAID 0, 1, 5, 10 6. 2x (x8) PCI-E 2.0 in x8 slots and 1x (x4) PCI-E 2.0 in x8 slot 7. 9x USB 2.0 ports (2 rear + 6 via header + 1 Type-A) 8. Integrated IPMI 2.0 with KVM and Dedicated LAN
Datasheet
Datasheet Summary
Powered by GS/AI

The X9SCL-F motherboard from Supermicro Computer, Inc. is designed to support a single Intel® Xeon E3-1200 series processor, as well as 2nd generation Intel Core i3, Pentium, and Celeron processors in an LGA 1155 socket. It features the Intel® C202 PCH chipset, which enhances system performance and storage capabilities for entry-level to mid-range server applications. This motherboard supports up to 32GB of DDR3 ECC memory operating at 1333/1066MHz across two channels. It includes dual Gigabit Ethernet LAN ports (Intel® 82579LM and 82574L) and provides six SATA 2.0 ports with RAID support for configurations 0, 1, 5, and 10. The X9SCL-F also offers multiple expansion options with two x8 PCI-E 2.0 slots and one x4 PCI-E 2.0 slot. Additionally, it features nine USB 2.0 ports, including two rear ports, six via headers, and one Type-A port, along with integrated IPMI 2.0 for remote management capabilities. This motherboard is intended for installation and servicing by professional technicians, making it suitable for those looking to build or upgrade server systems.

Datasheet Summary
Powered by GS/AI

The X9SCL-F motherboard from Supermicro Computer, Inc. is designed to support a single Intel® Xeon E3-1200 series processor, as well as 2nd generation Intel Core i3, Pentium, and Celeron processors in an LGA 1155 socket. It features the Intel® C202 PCH chipset, which enhances system performance and storage capabilities for entry-level to mid-range server applications. This motherboard supports up to 32GB of DDR3 ECC memory operating at 1333/1066MHz across two channels. It includes dual Gigabit Ethernet LAN ports (Intel® 82579LM and 82574L) and provides six SATA 2.0 ports with RAID support for configurations 0, 1, 5, and 10. The X9SCL-F also offers multiple expansion options with two x8 PCI-E 2.0 slots and one x4 PCI-E 2.0 slot. Additionally, it features nine USB 2.0 ports, including two rear ports, six via headers, and one Type-A port, along with integrated IPMI 2.0 for remote management capabilities. This motherboard is intended for installation and servicing by professional technicians, making it suitable for those looking to build or upgrade server systems.

Suppliers

Company
Product
Description
Supplier Links
X9SCL-F - X9SCL-F - Supermicro Computer, Inc.
San Jose, CA, USA
X9SCL-F
X9SCL-F
X9SCL-F X9SCL-F
Key Features 1. Single socket H2 (LGA 1155) supports Intel® Xeon® E3-1200 family, Intel® 2nd Generation Core i3 & Intel® Pentium® family processors 2. Intel® C202 PCH Chipset 3. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs; 2 channels 4. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports 5. 6x SATA 2.0 with RAID 0, 1, 5, 10 6. 2x (x8) PCI-E 2.0 in x8 slots and 1x (x4) PCI-E 2.0 in x8 slot 7. 9x USB 2.0 ports (2 rear + 6 via header + 1 Type-A) 8. Integrated IPMI 2.0 with KVM and Dedicated LAN

Key Features

1. Single socket H2 (LGA 1155) supports
Intel® Xeon® E3-1200 family, Intel®
2nd Generation Core i3 & Intel®
Pentium® family processors

2. Intel® C202 PCH Chipset

3. Up to 32GB DDR3 ECC
1333/1066MHz UDIMMs; 2 channels

4. Intel® 82579LM and 82574L,
2x Gigabit Ethernet LAN ports

5. 6x SATA 2.0 with RAID 0, 1, 5, 10

6. 2x (x8) PCI-E 2.0 in x8 slots and
1x (x4) PCI-E 2.0 in x8 slot

7. 9x USB 2.0 ports
(2 rear + 6 via header + 1 Type-A)

8. Integrated IPMI 2.0 with KVM and
Dedicated LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X9SCL-F
Product Name X9SCL-F
Unlock Full Specs
to access all available technical data

Similar Products

8-Core Intel® Atom™ Mini-ITX Motherboard - NF699 - Industrial PC, Inc.
Specs
Processor / CPU Intel® AtomTM; Intel® Atom™ C3758 8-Core Denverton Processor
Chipset INTEL
Form Factor ITX / MiniITX
View Details
3.5
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI Express
View Details
 - IPC-MP532R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details