Key Features
1. Single socket H2 (LGA 1155) supports
Intel® Xeon® E3-1200 family, Intel®
2nd Generation Core i3 & Intel®
Pentium® family processors
2. Intel® C204 PCH Chipset
3. Up to 32GB DDR3 ECC 1333MHz
UDIMMs in 4 sockets
4. 1 (x16) PCI-E 2.0, 2 (x4) PCI-E 2.0
(in x8), and 3 PCI 32-bit slots
5. 2x GbE LAN ports; Intel® 82574L
6. 4x SATA (3Gbps) w/ RAID 0, 1, 5, 10;
2x SATA (6Gbps) w/ RAID 0, 1
7. 8x USB 2.0 ports
(2 rear + 6 via headers)
8. DOM power connector support
9. Integrated IPMI 2.0 with KVM and
Dedicated LAN
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Computer Motherboards |
| Product Number | X9SCA-F |
| Product Name | X9SCA-F |