Key Features
1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s
2. Intel® 5500 (Tylersburg) Chipset
3. Up to 96GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 24GB
Unbuffered DIMM
4. Dual Intel® 82574L Gigabit
Ethernet Controller
5. 6x SATA2 (3 Gbps) Ports via
ICH10R Controller
6. 1 (x8) PCI-E 2.0 ( in x16 slot),
2 (x4) PCI-E 2.0 (in x8 slot),
1 (x4) PCI-E (in x8 slot),
2x PCI 33MHz slots
7. Integrated Matrox G200eW Graphics
8. LSI 2008 8-Port 6Gbps SAS Controller;
RAID 0, 1, 10; RAID 5 optional
9. Integrated IPMI 2.0 with Dedicated LAN
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Computer Motherboards |
| Product Number | X8DTL-6F |
| Product Name | X8DTL-6F |