Supermicro Computer, Inc. X8DTH-iF X8DTH-iF

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Dual Intel® 5520 (Tylersburg) Chipsets 3. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 4. Intel® 82576 Dual-Port Gigabit Ethernet Controller 5. 6x SATA2 (3 Gbps) Ports via ICH10R Controller 6. 7 (x8) PCI-E 2.0 ( in x16 slot) 7. Integrated Matrox G200eW Graphics 8. Integrated IPMI 2.0 with Dedicated LAN
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Dual Intel® 5520 (Tylersburg) Chipsets 3. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 4. Intel® 82576 Dual-Port Gigabit Ethernet Controller 5. 6x SATA2 (3 Gbps) Ports via ICH10R Controller 6. 7 (x8) PCI-E 2.0 ( in x16 slot) 7. Integrated Matrox G200eW Graphics 8. Integrated IPMI 2.0 with Dedicated LAN
Datasheet
Datasheet Summary
Powered by GS/AI

The X8DTH-iF motherboard from Supermicro Computer, Inc. supports Intel® Xeon® processors from the 5500 and 5600 series, featuring QuickPath Interconnect (QPI) technology for enhanced system performance and scalability. It is equipped with dual Intel® 5520 chipsets, allowing for substantial bandwidth improvements suitable for high-performance computing and clustering applications. The motherboard supports up to 192GB of DDR3 ECC Registered DIMM memory and 48GB of unbuffered DIMM memory, providing flexibility for memory-intensive tasks. Connectivity options include six SATA2 ports via the ICH10R controller and an integrated Intel® 82576 Dual-Port Gigabit Ethernet controller for robust networking capabilities. The X8DTH-iF also features seven PCI-E 2.0 slots, with one x16 slot available, and integrated Matrox G200eW graphics for basic display needs. Additionally, it includes IPMI 2.0 support with a dedicated LAN for remote management, making it suitable for server environments. This motherboard is designed for installation and servicing by professional technicians.

Datasheet Summary
Powered by GS/AI

The X8DTH-iF motherboard from Supermicro Computer, Inc. supports Intel® Xeon® processors from the 5500 and 5600 series, featuring QuickPath Interconnect (QPI) technology for enhanced system performance and scalability. It is equipped with dual Intel® 5520 chipsets, allowing for substantial bandwidth improvements suitable for high-performance computing and clustering applications. The motherboard supports up to 192GB of DDR3 ECC Registered DIMM memory and 48GB of unbuffered DIMM memory, providing flexibility for memory-intensive tasks. Connectivity options include six SATA2 ports via the ICH10R controller and an integrated Intel® 82576 Dual-Port Gigabit Ethernet controller for robust networking capabilities. The X8DTH-iF also features seven PCI-E 2.0 slots, with one x16 slot available, and integrated Matrox G200eW graphics for basic display needs. Additionally, it includes IPMI 2.0 support with a dedicated LAN for remote management, making it suitable for server environments. This motherboard is designed for installation and servicing by professional technicians.

Suppliers

Company
Product
Description
Supplier Links
X8DTH-iF - X8DTH-iF - Supermicro Computer, Inc.
San Jose, CA, USA
X8DTH-iF
X8DTH-iF
X8DTH-iF X8DTH-iF
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Dual Intel® 5520 (Tylersburg) Chipsets 3. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 4. Intel® 82576 Dual-Port Gigabit Ethernet Controller 5. 6x SATA2 (3 Gbps) Ports via ICH10R Controller 6. 7 (x8) PCI-E 2.0 ( in x16 slot) 7. Integrated Matrox G200eW Graphics 8. Integrated IPMI 2.0 with Dedicated LAN

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Dual Intel® 5520 (Tylersburg) Chipsets

3. Up to 192GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

4. Intel® 82576 Dual-Port Gigabit
Ethernet Controller

5. 6x SATA2 (3 Gbps) Ports via
ICH10R Controller

6. 7 (x8) PCI-E 2.0 ( in x16 slot)

7. Integrated Matrox G200eW Graphics

8. Integrated IPMI 2.0 with Dedicated LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X8DTH-iF
Product Name X8DTH-iF
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V2000 Processor - AIMB-229VG2-02A1E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded V2718
Power Connectors AT; ATX
Processor Speed 3.8 GHz
View Details
Intel® Core™ i7/i5/i3 Mini-ITX Motherboard - IMB-185 - Industrial PC, Inc.
Specs
Processor / CPU 4th Generation Intel® Core™ i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details
INTEL Socket 1155 Motherboard - TH67A+ Ver. 6.x - Biostar Microtech (U.S.A) Corp.
Specs
Processor / CPU Intel® Core™ i7/i5/i3 LGA 1155
CPU Socket INTEL Socket 1155
Chipset INTEL
View Details
 - EMB-945T - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
CPU Socket Socket 478
Chipset INTEL
Bus / Standard PCI; PCI Express
View Details