Supermicro Computer, Inc. X7SPT-DF-D525 X7SPT-DF-D525

Description
Key Features (each node) 1. Integrated two nodes of Intel® Atom™ D525 (Pineview-D) Dual Core, 1.8GHz (13W) processor 2. Intel® ICH9R Express Chipset 3. 4GB non-ECC DDR3 800MHz SO-DIMM 4. Dual Intel 82574L Gigabit LAN 5. 4x SATA 3Gb/s ports (RAID 0/1/5/10) 3 through hot-plug slot, 1 on board 6. 2x USB 2.0 ports (4 more - OEM opt.) and 2x COM port headers (OEM opt.) 7. Integrated Matrox G200eW Graphics 8. Integrated IPMI 2.0 with shared LAN 9. TPM 1.2 20-pin header ready 10. Two 4-pin Fan connectors and 12V DC power through Hot-plug slot
Description
Key Features (each node) 1. Integrated two nodes of Intel® Atom™ D525 (Pineview-D) Dual Core, 1.8GHz (13W) processor 2. Intel® ICH9R Express Chipset 3. 4GB non-ECC DDR3 800MHz SO-DIMM 4. Dual Intel 82574L Gigabit LAN 5. 4x SATA 3Gb/s ports (RAID 0/1/5/10) 3 through hot-plug slot, 1 on board 6. 2x USB 2.0 ports (4 more - OEM opt.) and 2x COM port headers (OEM opt.) 7. Integrated Matrox G200eW Graphics 8. Integrated IPMI 2.0 with shared LAN 9. TPM 1.2 20-pin header ready 10. Two 4-pin Fan connectors and 12V DC power through Hot-plug slot
Datasheet
Datasheet Summary
Powered by GS/AI

The X7SPT-DF-D525 motherboard from Supermicro Computer, Inc. is designed as a uni-processor twin motherboard, featuring two nodes on a single board. Each node is powered by an Intel Atom D525 dual-core processor operating at 1.8GHz with a low power consumption of 13W. The motherboard supports up to 4GB of non-ECC SO-DIMM memory and includes an Intel ICH9R Express Chipset. Connectivity options include dual Intel 82574L Gigabit LAN ports, four SATA 3Gb/s ports with RAID support (0/1/5/10), and multiple USB 2.0 ports, with additional options available. The integrated Matrox G200eW graphics provide onboard video capabilities, while the motherboard also features IPMI 2.0 for remote management and a TPM 1.2 header for security. The design includes provisions for cooling with two 4-pin fan connectors and a 12V DC power supply through a hot-plug slot, making it suitable for compact and efficient computing solutions.

Datasheet Summary
Powered by GS/AI

The X7SPT-DF-D525 motherboard from Supermicro Computer, Inc. is designed as a uni-processor twin motherboard, featuring two nodes on a single board. Each node is powered by an Intel Atom D525 dual-core processor operating at 1.8GHz with a low power consumption of 13W. The motherboard supports up to 4GB of non-ECC SO-DIMM memory and includes an Intel ICH9R Express Chipset. Connectivity options include dual Intel 82574L Gigabit LAN ports, four SATA 3Gb/s ports with RAID support (0/1/5/10), and multiple USB 2.0 ports, with additional options available. The integrated Matrox G200eW graphics provide onboard video capabilities, while the motherboard also features IPMI 2.0 for remote management and a TPM 1.2 header for security. The design includes provisions for cooling with two 4-pin fan connectors and a 12V DC power supply through a hot-plug slot, making it suitable for compact and efficient computing solutions.

Suppliers

Company
Product
Description
Supplier Links
X7SPT-DF-D525 - X7SPT-DF-D525 - Supermicro Computer, Inc.
San Jose, CA, USA
X7SPT-DF-D525
X7SPT-DF-D525
X7SPT-DF-D525 X7SPT-DF-D525
Key Features (each node) 1. Integrated two nodes of Intel® Atom™ D525 (Pineview-D) Dual Core, 1.8GHz (13W) processor 2. Intel® ICH9R Express Chipset 3. 4GB non-ECC DDR3 800MHz SO-DIMM 4. Dual Intel 82574L Gigabit LAN 5. 4x SATA 3Gb/s ports (RAID 0/1/5/10) 3 through hot-plug slot, 1 on board 6. 2x USB 2.0 ports (4 more - OEM opt.) and 2x COM port headers (OEM opt.) 7. Integrated Matrox G200eW Graphics 8. Integrated IPMI 2.0 with shared LAN 9. TPM 1.2 20-pin header ready 10. Two 4-pin Fan connectors and 12V DC power through Hot-plug slot

Key Features (each node)

1. Integrated two nodes of Intel® Atom™
D525 (Pineview-D) Dual Core,
1.8GHz (13W) processor

2. Intel® ICH9R Express Chipset

3. 4GB non-ECC DDR3 800MHz SO-DIMM

4. Dual Intel 82574L Gigabit LAN

5. 4x SATA 3Gb/s ports (RAID 0/1/5/10)
3 through hot-plug slot, 1 on board

6. 2x USB 2.0 ports (4 more - OEM opt.)
and 2x COM port headers (OEM opt.)

7. Integrated Matrox G200eW Graphics

8. Integrated IPMI 2.0 with shared LAN

9. TPM 1.2 20-pin header ready

10. Two 4-pin Fan connectors and 12V
DC power through Hot-plug slot

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X7SPT-DF-D525
Product Name X7SPT-DF-D525
Unlock Full Specs
to access all available technical data

Similar Products

8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-276G2-01A2 - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 8th Gen Core™ i processor/Pentium/Celeron (LGA1151)
Chipset INTEL; Intel Q370
Power Connectors ATX
View Details
Intel® Core™ 6th Gen. i7/i5/i3 ATX Motherboard - MS-98H9 - Industrial PC, Inc.
Specs
Processor / CPU Intel® Core™ i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details
Low Power Mini-ITX Board - WADE-8067 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® Core™2 Duo; Intel Celeron M
Chipset INTEL
Bus / Standard PCI Express
View Details
 - IPC-MP531R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details