Supermicro Computer, Inc. X7DVL-E X7DVL-E

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Intel® 5000V (Blackford VS) Chipset 3. Up to 24GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 6x SATA 3.0Gbps Ports via ESB2 Controller 6. 1 (x8) & 1 (x4) in (x8) PCI-Express, 2x 64-bit 133/100MHz PCI-X, 2x 32-bit 33MHz PCI 7. ATI ES1000 Graphics with 16MB video memory 8. IPMI 2.0 (SIMLC) Slot
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Intel® 5000V (Blackford VS) Chipset 3. Up to 24GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 6x SATA 3.0Gbps Ports via ESB2 Controller 6. 1 (x8) & 1 (x4) in (x8) PCI-Express, 2x 64-bit 133/100MHz PCI-X, 2x 32-bit 33MHz PCI 7. ATI ES1000 Graphics with 16MB video memory 8. IPMI 2.0 (SIMLC) Slot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X7DVL-E - X7DVL-E - Supermicro Computer, Inc.
San Jose, CA, USA
X7DVL-E
X7DVL-E
X7DVL-E X7DVL-E
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Intel® 5000V (Blackford VS) Chipset 3. Up to 24GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 6x SATA 3.0Gbps Ports via ESB2 Controller 6. 1 (x8) & 1 (x4) in (x8) PCI-Express, 2x 64-bit 133/100MHz PCI-X, 2x 32-bit 33MHz PCI 7. ATI ES1000 Graphics with 16MB video memory 8. IPMI 2.0 (SIMLC) Slot

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core
or Dual-Core, with 667 / 1066 / 1333
MHz FSB

2. Intel® 5000V (Blackford VS) Chipset

3. Up to 24GB DDR2 667 & 533 SDRAM
Fully Buffered DIMM (FB-DIMM)

4. Intel® (ESB2/Gilgal) 82563EB Dual-port
Gigabit Ethernet Controller

5. 6x SATA 3.0Gbps Ports via ESB2 Controller

6. 1 (x8) & 1 (x4) in (x8) PCI-Express,
2x 64-bit 133/100MHz PCI-X,
2x 32-bit 33MHz PCI

7. ATI ES1000 Graphics with
16MB video memory

8. IPMI 2.0 (SIMLC) Slot

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X7DVL-E
Product Name X7DVL-E
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228R2G2-01A2E - Advantech
Specs
Processor / CPU AMD RyzenTM Embedded R2514 SoC with AMD Radeon™ Graphics
Power Connectors ATX
Processor Speed 3.7 GHz
View Details
 - EMB-9658T - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel Celeron; Intel® Core 2 Duo / Celeron®
Chipset INTEL
Bus / Standard PCI; PCI Express
View Details
Mini-ITX Atom N270 Slim Type Industrial Motherboard - CEX-i2705 - Computer Express L.L.C.
Specs
Processor / CPU Intel® AtomTM
Chipset 1 x Realtek RTL8111C
Bus / Standard PCI
View Details
Low Power Mini-ITX Board - PEB-7603VG2A - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel Core™ Duo; Intel® Core™2 Duo; Intel Core Solo
Chipset INTEL
Bus / Standard PCI; PCI Express
View Details