American Portwell Technology Inc. Low Power Mini-ITX Board PEB-7603VG2A

Description
Intel® Mini-ITX board with Intel® 945GME chipset supporting Intel® Core™ 2 Duo Mini-ITX Industrial motherboard with Dual Display, Audio & Dual GBE
Description
Intel® Mini-ITX board with Intel® 945GME chipset supporting Intel® Core™ 2 Duo Mini-ITX Industrial motherboard with Dual Display, Audio & Dual GBE
Datasheet
Datasheet Summary
Powered by GS/AI

The PEB-7603VG2A is a Mini-ITX motherboard from American Portwell Technology Inc., designed to support Intel® Core 2 Duo, Core Duo, and Solo processors. It features the Intel® 945GME chipset and includes dual display capabilities through VGA and DVI or LVDS connections. The board supports up to 4 GB of dual-channel DDR2 SDRAM via two 200-pin SODIMM slots. Connectivity options include dual 10/100/1000 Mbps Ethernet ports, six USB 2.0 ports (four internal and two on the back panel), and a CompactFlash socket. The motherboard also provides one PCI-E x1 slot and one standard PCI slot for additional expansion. Audio capabilities are supported by a Realtek ALC655 5.1 channel audio codec. The PEB-7603VG2A operates within a temperature range of 0 to 60°C and has a compact form factor of 17 cm x 17 cm, weighing approximately 0.43 kg. This board is suitable for applications requiring low power consumption and robust connectivity options.

Datasheet Summary
Powered by GS/AI

The PEB-7603VG2A is a Mini-ITX motherboard from American Portwell Technology Inc., designed to support Intel® Core 2 Duo, Core Duo, and Solo processors. It features the Intel® 945GME chipset and includes dual display capabilities through VGA and DVI or LVDS connections. The board supports up to 4 GB of dual-channel DDR2 SDRAM via two 200-pin SODIMM slots. Connectivity options include dual 10/100/1000 Mbps Ethernet ports, six USB 2.0 ports (four internal and two on the back panel), and a CompactFlash socket. The motherboard also provides one PCI-E x1 slot and one standard PCI slot for additional expansion. Audio capabilities are supported by a Realtek ALC655 5.1 channel audio codec. The PEB-7603VG2A operates within a temperature range of 0 to 60°C and has a compact form factor of 17 cm x 17 cm, weighing approximately 0.43 kg. This board is suitable for applications requiring low power consumption and robust connectivity options.

Suppliers

Company
Product
Description
Supplier Links
Low Power Mini-ITX Board - PEB-7603VG2A - American Portwell Technology Inc.
Fremont, CA, USA
Low Power Mini-ITX Board
PEB-7603VG2A
Low Power Mini-ITX Board PEB-7603VG2A
Intel® Mini-ITX board with Intel® 945GME chipset supporting Intel® Core™ 2 Duo Mini-ITX Industrial motherboard with Dual Display, Audio & Dual GBE

Intel® Mini-ITX board with Intel® 945GME chipset supporting Intel® Core™ 2 Duo Mini-ITX Industrial motherboard with Dual Display, Audio & Dual GBE

Supplier's Site Datasheet

Technical Specifications

  American Portwell Technology Inc.
Product Category Computer Motherboards
Product Number PEB-7603VG2A
Product Name Low Power Mini-ITX Board
Processor / CPU Intel Core™ Duo; Intel® Core™2 Duo; Intel Core Solo
Chipset INTEL
Bus / Standard PCI; PCI Express
Form Factor MiniATX
Memory 4 GB
Unlock Full Specs
to access all available technical data

Similar Products

 - IPC-MP531R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details
Low Power Mini-ITX Board - WADE-8020 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel Core i5/i7
CPU Socket PGA 989
Chipset INTEL
View Details