Supermicro Computer, Inc. X7DCT-L X7DCT-L

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB 667/533MHZ DDR2 ECC Registered DIMM 4. Intel® 82575 Dual-Port Ethernet Controller 5. 4x SATA (3 Gbps) Ports via ICH9R SB Controller 6. 1 (x8) PCI-e (using x16 slot) 7. Integrated Graphics
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB 667/533MHZ DDR2 ECC Registered DIMM 4. Intel® 82575 Dual-Port Ethernet Controller 5. 4x SATA (3 Gbps) Ports via ICH9R SB Controller 6. 1 (x8) PCI-e (using x16 slot) 7. Integrated Graphics
Datasheet
Datasheet Summary
Powered by GS/AI

The X7DCT-L motherboard from Supermicro Computer, Inc. supports dual Intel Xeon Dual-Core processors from the 5400/5300/5200/5100 series, featuring a front side bus speed of up to 1.333 GHz. It is designed for high-performance computing applications, offering substantial functionality enhancements over previous architectures while maintaining compatibility with IA-32 software. The motherboard supports up to 48GB of 667/533MHz DDR2 ECC Registered DIMM memory and includes an Intel 5100 chipset. Networking capabilities are provided by an Intel 82575 Dual-Port Ethernet Controller, and storage options include four SATA (3 Gbps) ports via the ICH9R Southbridge controller. The X7DCT-L is suitable for intensive computing tasks and is intended for installation by professional technicians.

Datasheet Summary
Powered by GS/AI

The X7DCT-L motherboard from Supermicro Computer, Inc. supports dual Intel Xeon Dual-Core processors from the 5400/5300/5200/5100 series, featuring a front side bus speed of up to 1.333 GHz. It is designed for high-performance computing applications, offering substantial functionality enhancements over previous architectures while maintaining compatibility with IA-32 software. The motherboard supports up to 48GB of 667/533MHz DDR2 ECC Registered DIMM memory and includes an Intel 5100 chipset. Networking capabilities are provided by an Intel 82575 Dual-Port Ethernet Controller, and storage options include four SATA (3 Gbps) ports via the ICH9R Southbridge controller. The X7DCT-L is suitable for intensive computing tasks and is intended for installation by professional technicians.

Suppliers

Company
Product
Description
Supplier Links
X7DCT-L - X7DCT-L - Supermicro Computer, Inc.
San Jose, CA, USA
X7DCT-L
X7DCT-L
X7DCT-L X7DCT-L
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB 667/533MHZ DDR2 ECC Registered DIMM 4. Intel® 82575 Dual-Port Ethernet Controller 5. 4x SATA (3 Gbps) Ports via ICH9R SB Controller 6. 1 (x8) PCI-e (using x16 slot) 7. Integrated Graphics

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core or
Dual-Core, with 1333 / 1066 MHz FSB

2. Intel® 5100 (San Clemente) Chipset

3. Up to 48GB 667/533MHZ DDR2 ECC
Registered DIMM

4. Intel® 82575 Dual-Port Ethernet Controller

5. 4x SATA (3 Gbps) Ports via ICH9R SB
Controller

6. 1 (x8) PCI-e (using x16 slot)

7. Integrated Graphics

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X7DCT-L
Product Name X7DCT-L
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228RG2-01A2E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded R1505G processor
Power Connectors AT; ATX
Processor Speed 3.3 GHz
View Details
INTEL Socket 1155 Motherboard - TH61 Ver. 6.x - Biostar Microtech (U.S.A) Corp.
Biostar Microtech (U.S.A) Corp.
Specs
Processor / CPU Intel® Core™ i7/i5/i3 LGA 1155
CPU Socket INTEL Socket 1155
Chipset INTEL
View Details
Embedded Motherboard With Intel Core 2 Duo/ Core Duo/ Celeron M Processors - EMB-9458T - Aaeon Systems Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Chipset INTEL
Form Factor MiniATX
View Details