Advantech Intel® Core™ i3, N series and Atom® x7000E/x7000RE Series Processor AIMB-219M4F-LDA1

Description
Intel® Core™ i3, N series and Atom® x7000E/x7000RE Series Processor Intel® Core™ i3, N series and Atom® x7000E/x7000RE Series Up to 32GB DDR4 3200MT/s SODIMM Triple independent display with 1 DP(over USB-C), 1 HDMI, 1 LVDS(or eDP) Abundant I/O expansion: 1 M.2 B-key & 1 M.2 E-key, 3 USB 3.2 Gen2x1, 5 USB 2.0, 1 USB Type-C and 6 COM THIN Mini-ITX low profile I/O stack design, fanless thermal solution Extend operating temperature: -20C~70°C (-4 ~ 158 °F)
Request a Quote Datasheet
Description
Intel® Core™ i3, N series and Atom® x7000E/x7000RE Series Processor Intel® Core™ i3, N series and Atom® x7000E/x7000RE Series Up to 32GB DDR4 3200MT/s SODIMM Triple independent display with 1 DP(over USB-C), 1 HDMI, 1 LVDS(or eDP) Abundant I/O expansion: 1 M.2 B-key & 1 M.2 E-key, 3 USB 3.2 Gen2x1, 5 USB 2.0, 1 USB Type-C and 6 COM THIN Mini-ITX low profile I/O stack design, fanless thermal solution Extend operating temperature: -20C~70°C (-4 ~ 158 °F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Core™ i3, N series and Atom® x7000E/x7000RE Series Processor - AIMB-219M4F-LDA1 - Advantech
Cincinnati, OH, United States
Intel® Core™ i3, N series and Atom® x7000E/x7000RE Series Processor
AIMB-219M4F-LDA1
Intel® Core™ i3, N series and Atom® x7000E/x7000RE Series Processor AIMB-219M4F-LDA1
Intel® Core™ i3, N series and Atom® x7000E/x7000RE Series Processor Intel® Core™ i3, N series and Atom® x7000E/x7000RE Series Up to 32GB DDR4 3200MT/s SODIMM Triple independent display with 1 DP(over USB-C), 1 HDMI, 1 LVDS(or eDP) Abundant I/O expansion: 1 M.2 B-key & 1 M.2 E-key, 3 USB 3.2 Gen2x1, 5 USB 2.0, 1 USB Type-C and 6 COM THIN Mini-ITX low profile I/O stack design, fanless thermal solution Extend operating temperature: -20C~70°C (-4 ~ 158 °F)

Intel® Core™ i3, N series and Atom® x7000E/x7000RE Series Processor

  • Intel® Core™ i3, N series and Atom® x7000E/x7000RE Series
  • Up to 32GB DDR4 3200MT/s SODIMM
  • Triple independent display with 1 DP(over USB-C), 1 HDMI, 1 LVDS(or eDP)
  • Abundant I/O expansion: 1 M.2 B-key & 1 M.2 E-key, 3 USB 3.2 Gen2x1, 5 USB 2.0, 1 USB Type-C and 6 COM
  • THIN Mini-ITX low profile I/O stack design, fanless thermal solution
  • Extend operating temperature: -20C~70°C (-4 ~ 158 °F)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computer Motherboards
Product Number AIMB-219M4F-LDA1
Product Name Intel® Core™ i3, N series and Atom® x7000E/x7000RE Series Processor
Memory 16 GB
Unlock Full Specs
to access all available technical data

Similar Products

8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-286L-00A1E - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 8th Gen Core™ i processor/Pentium/Celeron (LGA1151)
Chipset INTEL; Intel H310
Processor Speed 2.1 to 3.7 GHz
View Details
Intel Atom™ Processors, Celeron™ Processors, and Pentium™ Processors based on the Bay Trail platform - AIMB-215DZ-S6B3 - Advantech
Specs
Processor / CPU Intel Celeron; Intel® Celeron® J1900
Power Connectors ATX
Processor Speed 2 GHz
View Details
AMD Ryzen™ Embedded V2000 Processor - AIMB-229VG2-00A1E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded V2748
Power Connectors AT; ATX
Processor Speed 3.8 GHz
View Details