Supermicro Computer, Inc. X7DCL-i X7DCL-i

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM * 4. Intel® 82573V & 82573L Gigabit Ethernet Controller 5. 6x SATA (3 Gbps) Ports via ICH9R Controller 6. 2 (x8) PCI-e, 1 (x4) PCI-e (using x8 slot), 3x 32-bit PCI slots 7. XGI Z9 Graphics with 32MB video memory 8. Low Profile IPMI 2.0 (SIMLC) Slot
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM * 4. Intel® 82573V & 82573L Gigabit Ethernet Controller 5. 6x SATA (3 Gbps) Ports via ICH9R Controller 6. 2 (x8) PCI-e, 1 (x4) PCI-e (using x8 slot), 3x 32-bit PCI slots 7. XGI Z9 Graphics with 32MB video memory 8. Low Profile IPMI 2.0 (SIMLC) Slot
Datasheet
Datasheet Summary
Powered by GS/AI

The X7DCL-i motherboard from Supermicro Computer, Inc. supports dual Intel Xeon Quad-Core or Dual-Core processors from the 5400/5300/5200/5100 series with a front side bus speed of up to 1.333 GHz. It is designed for high-performance applications and is compatible with 64-bit architecture, offering features such as Intel Virtualization Technology and Enhanced Intel SpeedStep technology for improved efficiency and performance. This motherboard supports up to 48GB of DDR2 ECC Registered SDRAM at speeds of 667/533 MHz, ensuring reliable memory performance. It includes dual Gigabit Ethernet controllers (Intel 82573V & 82573L) for robust networking capabilities and provides six SATA ports (3 Gbps) via the ICH9R controller for storage connectivity. The expansion options include two PCI-e x8 slots, one PCI-e x4 slot (using an x8 slot), and three 32-bit PCI slots, allowing for versatile hardware integration. The X7DCL-i is equipped with XGI Z9 graphics featuring 32MB of video memory and includes a low-profile IPMI 2.0 (SIMLC) slot for remote management. This motherboard is suitable for complex business applications and server environments, making it a solid choice for engineers seeking a reliable and feature-rich platform.

Datasheet Summary
Powered by GS/AI

The X7DCL-i motherboard from Supermicro Computer, Inc. supports dual Intel Xeon Quad-Core or Dual-Core processors from the 5400/5300/5200/5100 series with a front side bus speed of up to 1.333 GHz. It is designed for high-performance applications and is compatible with 64-bit architecture, offering features such as Intel Virtualization Technology and Enhanced Intel SpeedStep technology for improved efficiency and performance. This motherboard supports up to 48GB of DDR2 ECC Registered SDRAM at speeds of 667/533 MHz, ensuring reliable memory performance. It includes dual Gigabit Ethernet controllers (Intel 82573V & 82573L) for robust networking capabilities and provides six SATA ports (3 Gbps) via the ICH9R controller for storage connectivity. The expansion options include two PCI-e x8 slots, one PCI-e x4 slot (using an x8 slot), and three 32-bit PCI slots, allowing for versatile hardware integration. The X7DCL-i is equipped with XGI Z9 graphics featuring 32MB of video memory and includes a low-profile IPMI 2.0 (SIMLC) slot for remote management. This motherboard is suitable for complex business applications and server environments, making it a solid choice for engineers seeking a reliable and feature-rich platform.

Suppliers

Company
Product
Description
Supplier Links
X7DCL-i - X7DCL-i - Supermicro Computer, Inc.
San Jose, CA, USA
X7DCL-i
X7DCL-i
X7DCL-i X7DCL-i
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM * 4. Intel® 82573V & 82573L Gigabit Ethernet Controller 5. 6x SATA (3 Gbps) Ports via ICH9R Controller 6. 2 (x8) PCI-e, 1 (x4) PCI-e (using x8 slot), 3x 32-bit PCI slots 7. XGI Z9 Graphics with 32MB video memory 8. Low Profile IPMI 2.0 (SIMLC) Slot

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core or
Dual-Core, with 1333 / 1066 MHz FSB

2. Intel® 5100 (San Clemente) Chipset

3. Up to 48GB 667/533MHZ DDR2 ECC
Register SDRAM *

4. Intel® 82573V & 82573L
Gigabit Ethernet Controller

5. 6x SATA (3 Gbps) Ports via ICH9R
Controller

6. 2 (x8) PCI-e,
1 (x4) PCI-e (using x8 slot),
3x 32-bit PCI slots

7. XGI Z9 Graphics with 32MB
video memory

8. Low Profile IPMI 2.0 (SIMLC) Slot

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X7DCL-i
Product Name X7DCL-i
Unlock Full Specs
to access all available technical data

Similar Products

Micro-ATX Motherboard 8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-506F-00A3E - Advantech
Specs
Processor / CPU Intel Celeron; Intel Core i7/ i5/ i3/ Pentium/ Celeron
Chipset INTEL; Intel H310
Form Factor MicroATX
View Details
INTEL Socket 1155 Motherboard - TH67A+ Ver. 6.x - Biostar Microtech (U.S.A) Corp.
Specs
Processor / CPU Intel® Core™ i7/i5/i3 LGA 1155
CPU Socket INTEL Socket 1155
Chipset INTEL
View Details
Embedded Motherboard With Intel Core 2 Duo/ Celeron M (Socket-P Based) Processors - EMB-9658T - Aaeon Systems Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Chipset INTEL
Form Factor MiniATX
View Details