Computer Express L.L.C. Intel Celeron M or Pentium M CPU Board CEX-i7013

Description
• Support DDR 200/266 up to 1GB DDR SDRAM • Support Dual Display (Independent Display) • Support 18/36-bit LVDS and CRT • Support 4 High Speed USB 2.0 Ports • Support Compact Flash Type I/II • Support Dual 10/100 Base-T Ethernet
Description
• Support DDR 200/266 up to 1GB DDR SDRAM • Support Dual Display (Independent Display) • Support 18/36-bit LVDS and CRT • Support 4 High Speed USB 2.0 Ports • Support Compact Flash Type I/II • Support Dual 10/100 Base-T Ethernet

Suppliers

Company
Product
Description
Supplier Links
Intel Celeron M or Pentium M CPU Board - CEX-i7013 - Computer Express L.L.C.
Berlin, CT, USA
Intel Celeron M or Pentium M CPU Board
CEX-i7013
Intel Celeron M or Pentium M CPU Board CEX-i7013
• Support DDR 200/266 up to 1GB DDR SDRAM • Support Dual Display (Independent Display) • Support 18/36-bit LVDS and CRT • Support 4 High Speed USB 2.0 Ports • Support Compact Flash Type I/II • Support Dual 10/100 Base-T Ethernet

• Support DDR 200/266 up to 1GB DDR SDRAM • Support Dual Display (Independent Display) • Support 18/36-bit LVDS and CRT • Support 4 High Speed USB 2.0 Ports • Support Compact Flash Type I/II • Support Dual 10/100 Base-T Ethernet

Supplier's Site

Technical Specifications

  Computer Express L.L.C.
Product Category Computer Motherboards
Product Number CEX-i7013
Product Name Intel Celeron M or Pentium M CPU Board
Processor / CPU Intel ULV Celeron M, Pentium M
Chipset INTEL
Bus / Standard PC/104
Processor Speed 0.6000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

VIA ULV Eden 500MHz/1GHz 3.5
Specs
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
View Details
 - EPIC-9457 Rev. B - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI/104-Express (PCI-104+PCIe/104)
View Details
X7DB8 - X7DB8 - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details