Supermicro Computer, Inc. SuperChassis SC936E1-R900B

Description
Key Features 1. High Scalability (up to 122 drives) 2. 1+1 900W High-effciency (85% and up) Redundant Power Supply 3. 16x Hot-swap SAS/SATA Drive Bays 4. 7x Full-height, Full-length Expansion Slots 5. 100% Cooling Redundancy 6. Adjustable Air Shroud Design 7. Designed for Mission critical Applications 8. Can be configured as either HEAD Or JBOD unit
Description
Key Features 1. High Scalability (up to 122 drives) 2. 1+1 900W High-effciency (85% and up) Redundant Power Supply 3. 16x Hot-swap SAS/SATA Drive Bays 4. 7x Full-height, Full-length Expansion Slots 5. 100% Cooling Redundancy 6. Adjustable Air Shroud Design 7. Designed for Mission critical Applications 8. Can be configured as either HEAD Or JBOD unit

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC936E1-R900B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC936E1-R900B
SuperChassis SC936E1-R900B
Key Features 1. High Scalability (up to 122 drives) 2. 1+1 900W High-effciency (85% and up) Redundant Power Supply 3. 16x Hot-swap SAS/SATA Drive Bays 4. 7x Full-height, Full-length Expansion Slots 5. 100% Cooling Redundancy 6. Adjustable Air Shroud Design 7. Designed for Mission critical Applications 8. Can be configured as either HEAD Or JBOD unit

Key Features

1. High Scalability (up to 122 drives)

2. 1+1 900W High-effciency (85% and up)
Redundant Power Supply

3. 16x Hot-swap SAS/SATA Drive Bays

4. 7x Full-height, Full-length
Expansion Slots

5. 100% Cooling Redundancy

6. Adjustable Air Shroud Design

7. Designed for Mission critical
Applications

8. Can be configured as either HEAD
Or JBOD unit

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC936E1-R900B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 3U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
8-Slot Desktop/Wallmount Chassis with PS/2 or Redundant Power Supply - IPC-6608BP-00D - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Number of Fans 1
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details