Supermicro Computer, Inc. SuperChassis SC936A-R1200B

Description
Key Features 1. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 2. 16x Hot-swappable SAS Drive Bays 3. Mini-I-Pass (SFF 8087) connectivity (multi lane) 4. Palletized package for secure transportation 5. High quality and reliability 6. 100% Cooling Redundancy
Description
Key Features 1. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 2. 16x Hot-swappable SAS Drive Bays 3. Mini-I-Pass (SFF 8087) connectivity (multi lane) 4. Palletized package for secure transportation 5. High quality and reliability 6. 100% Cooling Redundancy

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC936A-R1200B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC936A-R1200B
SuperChassis SC936A-R1200B
Key Features 1. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 2. 16x Hot-swappable SAS Drive Bays 3. Mini-I-Pass (SFF 8087) connectivity (multi lane) 4. Palletized package for secure transportation 5. High quality and reliability 6. 100% Cooling Redundancy

Key Features

1. 1200W high-efficiency (1+1) redundant
power supply (Gold Level 93%)

2. 16x Hot-swappable SAS
Drive Bays

3. Mini-I-Pass (SFF 8087) connectivity
(multi lane)

4. Palletized package for secure
transportation

5. High quality and reliability

6. 100% Cooling Redundancy

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC936A-R1200B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 3U
Unlock Full Specs
to access all available technical data

Similar Products

RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
3U Storage Chassis for ATX/μATX Serverboard with 16 Hot-swap Drive Bays for enterprise storage. - HPC-8316SA-55RB1 - Advantech
Specs
Product Type Chassis
Form Factor ATX; 3U x 160mm (A-Size)
Certifications CE / FCC Certified
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details