Canoga Perkins Corporation Universal Chassis System UCS1000

Description
The EdgeAccess® Universal Chassis System (UCS) is a carrier-class system accommodating a mix of fiber optic Modems, Multiplexers, LAN and SAN extension devices, WDMs, and Media Converters. Service Providers can offer multiple fiber optic based services up to Gigabit, cost-effectively from a commonly managed platform. Multiple low-speed and/or high-speed circuits can be run in parallel over a single fiber pair utilizing integrated WDM technology. Hot-swappable modules provide a variety of interface options and flexibility of service offerings, ease of troubleshooting, and reduced cost of ownership. The UCS Model 1000 Chassis provides facility and management functions for the Canoga Perkins new generation of rackmount product lines. The chassis accommodates up to 15 hot-swappable modules, single or redundant power supplies, and management.
Description
The EdgeAccess® Universal Chassis System (UCS) is a carrier-class system accommodating a mix of fiber optic Modems, Multiplexers, LAN and SAN extension devices, WDMs, and Media Converters. Service Providers can offer multiple fiber optic based services up to Gigabit, cost-effectively from a commonly managed platform. Multiple low-speed and/or high-speed circuits can be run in parallel over a single fiber pair utilizing integrated WDM technology. Hot-swappable modules provide a variety of interface options and flexibility of service offerings, ease of troubleshooting, and reduced cost of ownership. The UCS Model 1000 Chassis provides facility and management functions for the Canoga Perkins new generation of rackmount product lines. The chassis accommodates up to 15 hot-swappable modules, single or redundant power supplies, and management.

Suppliers

Company
Product
Description
Supplier Links
Universal Chassis System - UCS1000 - Data Connect Enterprise, Inc.
Olney, MD, USA
Universal Chassis System
UCS1000
Universal Chassis System UCS1000
The EdgeAccess® Universal Chassis System (UCS) is a carrier-class system accommodating a mix of fiber optic Modems, Multiplexers, LAN and SAN extension devices, WDMs, and Media Converters. Service Providers can offer multiple fiber optic based services up to Gigabit, cost-effectively from a commonly managed platform. Multiple low-speed and/or high-speed circuits can be run in parallel over a single fiber pair utilizing integrated WDM technology. Hot-swappable modules provide a variety of interface options and flexibility of service offerings, ease of troubleshooting, and reduced cost of ownership. The UCS Model 1000 Chassis provides facility and management functions for the Canoga Perkins new generation of rackmount product lines. The chassis accommodates up to 15 hot-swappable modules, single or redundant power supplies, and management.

The EdgeAccess® Universal Chassis System (UCS) is a carrier-class system accommodating a mix of fiber optic Modems, Multiplexers, LAN and SAN extension devices, WDMs, and Media Converters.

Service Providers can offer multiple fiber optic based services up to Gigabit, cost-effectively from a commonly managed platform.

Multiple low-speed and/or high-speed circuits can be run in parallel over a single fiber pair utilizing integrated WDM technology.

Hot-swappable modules provide a variety of interface options and flexibility of service offerings, ease of troubleshooting, and reduced cost of ownership.

The UCS Model 1000 Chassis provides facility and management functions for the Canoga Perkins new generation of rackmount product lines.

The chassis accommodates up to 15 hot-swappable modules, single or redundant power supplies, and management.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Industrial Chassis and Card Cages
Product Number UCS1000
Product Name Universal Chassis System
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators Power ON/OFF Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Unlock Full Specs
to access all available technical data

Similar Products

Mini-ITX chassis with one low profile expansion slot - AIMB-B2000-00YE - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Height 3.86 inch (98 mm)
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
UCS 5U Enclosure - 1050 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
View Details