Supermicro Computer, Inc. SuperChassis SC836E16-R1200B

Description
Key Features • High Performance SAS2/6GbS Expander • High Efficiency PS and Storage Capacity 1. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 2. 16x 3.5" Hot-swappable SAS / SATA Drive Bays 3. 1 x Slim DVD-ROM Drive (optional) 4. 6Gb/s SAS2 Expander 5. Mini-I-Pass (SFF 8087) connectivity 6. 3x 8cm Hot-swap 4-pin PWM Fans 7. 2x 8cm Rear-exhaust 4-pin PWM Fans 8. Palletized package for secure transportation 9. Optional 3x slim 2.5" Internal Fixed HDD
Description
Key Features • High Performance SAS2/6GbS Expander • High Efficiency PS and Storage Capacity 1. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 2. 16x 3.5" Hot-swappable SAS / SATA Drive Bays 3. 1 x Slim DVD-ROM Drive (optional) 4. 6Gb/s SAS2 Expander 5. Mini-I-Pass (SFF 8087) connectivity 6. 3x 8cm Hot-swap 4-pin PWM Fans 7. 2x 8cm Rear-exhaust 4-pin PWM Fans 8. Palletized package for secure transportation 9. Optional 3x slim 2.5" Internal Fixed HDD

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC836E16-R1200B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC836E16-R1200B
SuperChassis SC836E16-R1200B
Key Features • High Performance SAS2/6GbS Expander • High Efficiency PS and Storage Capacity 1. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 2. 16x 3.5" Hot-swappable SAS / SATA Drive Bays 3. 1 x Slim DVD-ROM Drive (optional) 4. 6Gb/s SAS2 Expander 5. Mini-I-Pass (SFF 8087) connectivity 6. 3x 8cm Hot-swap 4-pin PWM Fans 7. 2x 8cm Rear-exhaust 4-pin PWM Fans 8. Palletized package for secure transportation 9. Optional 3x slim 2.5" Internal Fixed HDD

Key Features
• High Performance SAS2/6GbS Expander
• High Efficiency PS and Storage Capacity

1. 1200W high-efficiency (1+1) redundant
power supply (Gold Level 93%)

2. 16x 3.5" Hot-swappable SAS / SATA
Drive Bays

3. 1 x Slim DVD-ROM Drive (optional)

4. 6Gb/s SAS2 Expander

5. Mini-I-Pass (SFF 8087) connectivity

6. 3x 8cm Hot-swap 4-pin PWM Fans

7. 2x 8cm Rear-exhaust 4-pin PWM Fans

8. Palletized package for secure
transportation

9. Optional 3x slim 2.5" Internal Fixed HDD

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC836E16-R1200B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 3U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Quiet 4U Rackmount Chassis with Dual Hot-Swap SATA HDD Trays - ACP-4320MB-50C - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
UCS 5U Managed Enclosure - 1040 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
View Details