Canoga Perkins Corporation UCS 5U Managed Enclosure 1040

Description
The UCS's variety of chassis and enclosures allow great flexibility in deployment and the assurance that the product at the Central Office/Central Site, POP Site, and Remote locations are identical modules. This reduces maintenance burden, inventory overhead, simplifies training, and reduces the number of items operations and field staff must remember. All of this means lower costs and greater network availability.The 1040 and 1050 Enclosures house a single UCS1000 type (5 RU high) Technology Module (see the Related Products page for a list of compatible products). The 1230 BAM allow the 1040 and 1050 Enclosures to support two of the smaller UCS1002 type (2 RU high) LAN Extension and Modem Modules. The 1040 Enclosure provides an Ethernet Port for Management Network access to the module. The 1050 Enclosure has the ability for external management as all UCS1000 type Technology Modules have Serial Management Ports except passive CWDM Multiplexing Modules.
Datasheet
Description
The UCS's variety of chassis and enclosures allow great flexibility in deployment and the assurance that the product at the Central Office/Central Site, POP Site, and Remote locations are identical modules. This reduces maintenance burden, inventory overhead, simplifies training, and reduces the number of items operations and field staff must remember. All of this means lower costs and greater network availability.The 1040 and 1050 Enclosures house a single UCS1000 type (5 RU high) Technology Module (see the Related Products page for a list of compatible products). The 1230 BAM allow the 1040 and 1050 Enclosures to support two of the smaller UCS1002 type (2 RU high) LAN Extension and Modem Modules. The 1040 Enclosure provides an Ethernet Port for Management Network access to the module. The 1050 Enclosure has the ability for external management as all UCS1000 type Technology Modules have Serial Management Ports except passive CWDM Multiplexing Modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCS 5U Managed Enclosure - 1040 - Canoga Perkins Corporation
Chatsworth, CA, USA
UCS 5U Managed Enclosure
1040
UCS 5U Managed Enclosure 1040
The UCS's variety of chassis and enclosures allow great flexibility in deployment and the assurance that the product at the Central Office/Central Site, POP Site, and Remote locations are identical modules. This reduces maintenance burden, inventory overhead, simplifies training, and reduces the number of items operations and field staff must remember. All of this means lower costs and greater network availability.The 1040 and 1050 Enclosures house a single UCS1000 type (5 RU high) Technology Module (see the Related Products page for a list of compatible products). The 1230 BAM allow the 1040 and 1050 Enclosures to support two of the smaller UCS1002 type (2 RU high) LAN Extension and Modem Modules. The 1040 Enclosure provides an Ethernet Port for Management Network access to the module. The 1050 Enclosure has the ability for external management as all UCS1000 type Technology Modules have Serial Management Ports except passive CWDM Multiplexing Modules.

The UCS's variety of chassis and enclosures allow great flexibility in deployment and the assurance that the product at the Central Office/Central Site, POP Site, and Remote locations are identical modules. This reduces maintenance burden, inventory overhead, simplifies training, and reduces the number of items operations and field staff must remember. All of this means lower costs and greater network availability.The 1040 and 1050 Enclosures house a single UCS1000 type (5 RU high) Technology Module (see the Related Products page for a list of compatible products). The 1230 BAM allow the 1040 and 1050 Enclosures to support two of the smaller UCS1002 type (2 RU high) LAN Extension and Modem Modules. The 1040 Enclosure provides an Ethernet Port for Management Network access to the module. The 1050 Enclosure has the ability for external management as all UCS1000 type Technology Modules have Serial Management Ports except passive CWDM Multiplexing Modules.

Datasheet

Technical Specifications

  Canoga Perkins Corporation
Product Category Industrial Chassis and Card Cages
Product Number 1040
Product Name UCS 5U Managed Enclosure
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
19" Width 19'' (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop/Wallmount Chassis with front I/O Interfaces for mATX Motherboard - IPC-5120-25D - Advantech
Specs
Product Type Chassis
Form Factor ATX
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
UCS 2U Managed Enclosure - 1020 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
View Details