Supermicro Computer, Inc. SuperChassis SC825TQ-R720LPB

Description
Key Features 1. 720W Redundant High-efficiency 80 PLUS Gold Level Power Supply 2. 8x 3.5" Hot-swap SAS / SATA Drive Bays 3. 2x Fixed 3.5" Drive Bays 4. Adjustable Air Shroud 5. 7x Low-profile, Full-length I/O Expansion Slot 6. Power Switch & 6 LED Indicators 7. Full SES2 support is available with SAS motherboards and other compatible components.
Description
Key Features 1. 720W Redundant High-efficiency 80 PLUS Gold Level Power Supply 2. 8x 3.5" Hot-swap SAS / SATA Drive Bays 3. 2x Fixed 3.5" Drive Bays 4. Adjustable Air Shroud 5. 7x Low-profile, Full-length I/O Expansion Slot 6. Power Switch & 6 LED Indicators 7. Full SES2 support is available with SAS motherboards and other compatible components.

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC825TQ-R720LPB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC825TQ-R720LPB
SuperChassis SC825TQ-R720LPB
Key Features 1. 720W Redundant High-efficiency 80 PLUS Gold Level Power Supply 2. 8x 3.5" Hot-swap SAS / SATA Drive Bays 3. 2x Fixed 3.5" Drive Bays 4. Adjustable Air Shroud 5. 7x Low-profile, Full-length I/O Expansion Slot 6. Power Switch & 6 LED Indicators 7. Full SES2 support is available with SAS motherboards and other compatible components.

Key Features

1. 720W Redundant High-efficiency
80 PLUS Gold Level Power Supply

2. 8x 3.5" Hot-swap SAS / SATA Drive
Bays

3. 2x Fixed 3.5" Drive Bays

4. Adjustable Air Shroud

5. 7x Low-profile, Full-length I/O
Expansion Slot

6. Power Switch & 6 LED Indicators

7. Full SES2 support is available with SAS motherboards and other compatible components.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC825TQ-R720LPB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces - IPC-510BP-00XBE - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
UCS 5U Managed Enclosure - 1040 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
View Details